Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWR SN75ALS161DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896827-SN75ALS161DWR Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Half IEEE 488 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896827-SN75ALS161DWR Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Half IEEE 488 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWR - 896827-SN75ALS161DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWR
896827-SN75ALS161DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWR 896827-SN75ALS161DWR
Manufacturer: Texas Instruments Win Source Part Number: 896827-SN75ALS161DWR Operating Temperature Range: 0°C ~ 70°C Features: 8/8 Transceiver Half IEEE 488 20-SOIC Package: Bulk Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896827-SN75ALS161DWR
Operating Temperature Range: 0°C ~ 70°C
Features: 8/8 Transceiver Half IEEE 488 20-SOIC
Package: Bulk
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896827-SN75ALS161DWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN75ALS161DWR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details