Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN75454BPS SN75454BPS

Description
Manufacturer: Texas Instruments Win Source Part Number: 934658-SN75454BPS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 934658-SN75454BPS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN75454BPS - 934658-SN75454BPS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN75454BPS
934658-SN75454BPS
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN75454BPS 934658-SN75454BPS
Manufacturer: Texas Instruments Win Source Part Number: 934658-SN75454BPS Operating Temperature Range: 0°C ~ 70°C (TA) Features: Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-SO Package: Bulk Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934658-SN75454BPS
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-SO
Package: Bulk
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 934658-SN75454BPS
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN75454BPS
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details