The SN75453BPE4 is a dual peripheral driver designed for high-speed switching applications. It is characterized for operation within a temperature range of 0°C to 70°C and can handle output voltages up to 30V with a maximum output current of 300mA. The device features open-collector outputs and TTL-compatible diode-clamped inputs, which enhance circuit design flexibility. It is suitable for various applications, including power drivers, LED drivers, and logic buffers. The SN75453BPE4 is available in multiple package types, including PDIP and SOIC, facilitating integration into different circuit designs.
SN75453B DUAL VERY-HIGH SPEED, H
| Lingto Electronic Limited | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | SN75453BPE4 |
| Product Name | PMIC - Power Distribution Switches, Load Drivers |