SN75141P -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SN75141P
Description
LINE RECEIVER
-
Lingto Electronic Limited
Datasheet
Description
LINE RECEIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN75141P
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75141P |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
6000 to 20000 MHz
View Details
Data Rate
33.6 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details