SN75123N -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
SN75123N
Description
IC DRIVER 2/0 16DIP
-
Lingto Electronic Limited
Datasheet
Description
IC DRIVER 2/0 16DIP
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
SN75123N
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN75123N |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Interface
USB
View Details
Device Type
Transceiver
Technology
Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Technology
General Purpose
Supply Voltage
Other; 3V
Operating Frequency
0.3000 to 2500 MHz
View Details
2 suppliers