Rochester Electronics Logic - Logic - Universal Bus Functions - SN74SSTL16837ADGGR SN74SSTL16837ADGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 934652-SN74SSTL16837 ADGGR Series: 74SSTL Operating Temperature Range: 0°C ~ 70°C Features: Universal Bus Driver 20-Bit 64-TSSOP Package: Bulk Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934652-SN74SSTL16837 ADGGR Series: 74SSTL Operating Temperature Range: 0°C ~ 70°C Features: Universal Bus Driver 20-Bit 64-TSSOP Package: Bulk Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - SN74SSTL16837ADGGR - 934652-SN74SSTL16837ADGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - SN74SSTL16837ADGGR
934652-SN74SSTL16837ADGGR
Logic - Logic - Universal Bus Functions - SN74SSTL16837ADGGR 934652-SN74SSTL16837ADGGR
Manufacturer: Texas Instruments Win Source Part Number: 934652-SN74SSTL16837 ADGGR Series: 74SSTL Operating Temperature Range: 0°C ~ 70°C Features: Universal Bus Driver 20-Bit 64-TSSOP Package: Bulk Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 934652-SN74SSTL16837ADGGR
Series: 74SSTL
Operating Temperature Range: 0°C ~ 70°C
Features: Universal Bus Driver 20-Bit 64-TSSOP
Package: Bulk
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 934652-SN74SSTL16837ADGGR
Product Name Logic - Logic - Universal Bus Functions - SN74SSTL16837ADGGR
Unlock Full Specs
to access all available technical data