Rochester Electronics Logic - Logic - Flip Flops - SN74S113N SN74S113N

Description
74S113 - Dual J-K Negative Edge-Triggered Flip Flops with Preset
Request a Quote Datasheet
Description
74S113 - Dual J-K Negative Edge-Triggered Flip Flops with Preset
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74S113N - Rochester Electronics
Newburyport, MA, United States
74S113 - Dual J-K Negative Edge-Triggered Flip Flops with Preset

74S113 - Dual J-K Negative Edge-Triggered Flip Flops with Preset

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74S113N
896808-SN74S113N
Logic - Logic - Flip Flops - SN74S113N 896808-SN74S113N
Manufacturer: Rochester Electronics Win Source Part Number: 896808-SN74S113N Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 896808-SN74S113N
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - SN74S113N - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S113N
Logic - Flip Flops SN74S113N
J-K FLIP-FLOP, S SERIES, 2-FUNC,

J-K FLIP-FLOP, S SERIES, 2-FUNC,

Supplier's Site Datasheet
Flip Flops - SN74S113N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S113N
Flip Flops SN74S113N
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74S113N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74S113N
Integrated Circuits (ICs) - Logic - Flip Flops SN74S113N
J-K FLIP-FLOP, S SERIES, 2-FUNC

J-K FLIP-FLOP, S SERIES, 2-FUNC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74S113N 896808-SN74S113N SN74S113N SN74S113N SN74S113N
Product Name Logic - Logic - Flip Flops - SN74S113N Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 54F399/B2A - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type CLCC20
View Details
3 suppliers