Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT244BPWE4

Description
IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Description
IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT244BPWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVT244BPWE4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT244BPWE4
IC BUF NON-INVERT 3.6V 20TSSOP

IC BUF NON-INVERT 3.6V 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVT244BPWE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Switches - BGS18GA14E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Supply Voltage Other; 3V
Operating Frequency 100 to 3800 MHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
2 suppliers
KBMPS240300 - KBMPS240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details