Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT16952DL

Description
IC TXRX NON-INVERT 3.6V 56SSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT16952DL - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVT16952DL
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT16952DL
IC TXRX NON-INVERT 3.6V 56SSOP

IC TXRX NON-INVERT 3.6V 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVT16952DL
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Switches - AS213-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers