Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC8T245PWE4

Description
IC TRNSLTR BIDIRECTIONAL 24TSSOP
Description
IC TRNSLTR BIDIRECTIONAL 24TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC8T245 is an 8-bit dual-supply bus transceiver designed for bidirectional voltage level translation. It operates with configurable power supply rails, allowing each port to function within a voltage range of 1.65 V to 5.5 V. This device supports asynchronous communication between two data buses, with direction-control and output-enable inputs to manage data flow and high-impedance states. The transceiver features a V_{CC} isolation capability, ensuring that if either power supply input is grounded, all outputs enter a high-impedance state. It is optimized for low-voltage applications and is suitable for various sectors, including personal electronics, industrial, enterprise, and telecom. The device also boasts robust ESD protection ratings, exceeding the standards for human-body and machine models, making it reliable for sensitive applications. Available in multiple package types, including TSSOP, the SN74LVC8T245 is a versatile choice for engineers needing a reliable solution for voltage translation in mixed-voltage systems.

Datasheet Summary
Powered by GS/AI

The SN74LVC8T245 is an 8-bit dual-supply bus transceiver designed for bidirectional voltage level translation. It operates with configurable power supply rails, allowing each port to function within a voltage range of 1.65 V to 5.5 V. This device supports asynchronous communication between two data buses, with direction-control and output-enable inputs to manage data flow and high-impedance states. The transceiver features a V_{CC} isolation capability, ensuring that if either power supply input is grounded, all outputs enter a high-impedance state. It is optimized for low-voltage applications and is suitable for various sectors, including personal electronics, industrial, enterprise, and telecom. The device also boasts robust ESD protection ratings, exceeding the standards for human-body and machine models, making it reliable for sensitive applications. Available in multiple package types, including TSSOP, the SN74LVC8T245 is a versatile choice for engineers needing a reliable solution for voltage translation in mixed-voltage systems.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC8T245PWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC8T245PWE4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC8T245PWE4
IC TRNSLTR BIDIRECTIONAL 24TSSOP

IC TRNSLTR BIDIRECTIONAL 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC8T245PWE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QPG6200LTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 1000 kbps
View Details
Telecom - SI32911-A-FS-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details