Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC863APW

Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC863APW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC863APW
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC863APW
IC TXRX NON-INVERT 3.6V 24TSSOP

IC TXRX NON-INVERT 3.6V 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC863APW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9007022 - KBM9007022 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 700 to 2200 MHz
View Details
RF Receivers - 336-5185-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details
2 suppliers