Rochester Electronics Logic - Logic - Gates and Inverters - SN74LVC1G27YZPR SN74LVC1G27YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896744-SN74LVC1G27YZ PR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 1 Channel - 6-DSBGA Package: Bulk Package: 6-XFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896744-SN74LVC1G27YZ PR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 1 Channel - 6-DSBGA Package: Bulk Package: 6-XFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G27YZPR - 896744-SN74LVC1G27YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G27YZPR
896744-SN74LVC1G27YZPR
Logic - Logic - Gates and Inverters - SN74LVC1G27YZPR 896744-SN74LVC1G27YZPR
Manufacturer: Texas Instruments Win Source Part Number: 896744-SN74LVC1G27YZ PR Series: 74LVC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 1 Channel - 6-DSBGA Package: Bulk Package: 6-XFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-DSBGA Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896744-SN74LVC1G27YZPR
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 1 Channel - 6-DSBGA
Package: Bulk
Package: 6-XFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896744-SN74LVC1G27YZPR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G27YZPR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS28LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Dual Logic IC - 705-74AHCT2G00DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details