Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC COUNTERS
ROCHESTER ELECTRONICS
SN74LV161APW -- LOGIC - COUNTERS, DIVIDERS
Rochester Electronics
Logic - Counters, Dividers
SN74LV161APW
Description
IC 4BIT SYNC BINRY COUNTR16TSSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC 4BIT SYNC BINRY COUNTR16TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LV161APW
Logic - Counters, Dividers
SN74LV161APW
IC 4BIT SYNC BINRY COUNTR16TSSOP
IC 4BIT SYNC BINRY COUNTR16TSSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Logic Counters
Product Number
SN74LV161APW
Product Name
Logic - Counters, Dividers
Counter Category
Synchronous
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Counter - 2 Up/Down Counters
750-638
Specs
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
RS Components, Ltd.
Counter ICs
7989036
Specs
Supply Voltage
6 v, 2 v
Package Type
SOIC; Soic
Logic Family
Hc
View Details
Texas Instruments
Counters, Dividers
74196PC
Specs
Supply Voltage
4.75 V ~ 5.25 V
Package Type
DIP; 14-DIP (0.300\", 7.62mm)
Clock Frequency
50 MHz
View Details
2
suppliers
Nexperia B.V.
8-bit binary counter with output register; 3-state
74HC590PW,118
Specs
Output Characteristics
3-State
Features
ESD Protection
Supply Voltage
+7.0
View Details
7
suppliers