Rochester Electronics Logic - Logic - Gates and Inverters - SN74LV14AMDREP SN74LV14AMDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 896704-SN74LV14AMDRE P Series: 74LV Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896704-SN74LV14AMDRE P Series: 74LV Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV14AMDREP - 896704-SN74LV14AMDREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV14AMDREP
896704-SN74LV14AMDREP
Logic - Logic - Gates and Inverters - SN74LV14AMDREP 896704-SN74LV14AMDREP
Manufacturer: Texas Instruments Win Source Part Number: 896704-SN74LV14AMDRE P Series: 74LV Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896704-SN74LV14AMDREP
Series: 74LV
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896704-SN74LV14AMDREP
Product Name Logic - Logic - Gates and Inverters - SN74LV14AMDREP
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F08/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
6 suppliers
Logic Gates - 1221484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Triple 3-Input NAND - AP54RHC10ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details