SN74LS640M -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS640M
Description
BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
BUS TRANSCEIVER
Datasheet
Suppliers
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS640M
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN74LS640M |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Data Rate
4000 kbps
View Details
Device Type
Transceiver
Operating Frequency
6000 to 8000 MHz
Data Rate
6500 kbps
View Details
Device Type
Beamformers
Operating Frequency
30000 to 40000 MHz
View Details
Supply Voltage
3.3V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
40-VFQFN Exposed Pad
View Details