Rochester Electronics Logic - Logic - Gates and Inverters - SN74LS14ML1 SN74LS14ML1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 934620-SN74LS14ML1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 934620-SN74LS14ML1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LS14ML1 - 934620-SN74LS14ML1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS14ML1
934620-SN74LS14ML1
Logic - Logic - Gates and Inverters - SN74LS14ML1 934620-SN74LS14ML1
Manufacturer: ON Semiconductor Win Source Part Number: 934620-SN74LS14ML1 Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 934620-SN74LS14ML1
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Logic - Gates and Inverters - SN74LS14ML1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS14ML1
Logic - Gates and Inverters SN74LS14ML1
SCHMITT TRIGGERS DUAL GATE/HEX I

SCHMITT TRIGGERS DUAL GATE/HEX I

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 934620-SN74LS14ML1 SN74LS14ML1
Product Name Logic - Logic - Gates and Inverters - SN74LS14ML1 Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
8-bit 8BIT Logic IC - 712-74AHCT594BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details