Rochester Electronics Logic - Logic - Flip Flops - SN74LS113ADR SN74LS113ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 857955-SN74LS113ADR Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 857955-SN74LS113ADR Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LS113ADR
857955-SN74LS113ADR
Logic - Logic - Flip Flops - SN74LS113ADR 857955-SN74LS113ADR
Manufacturer: Texas Instruments Win Source Part Number: 857955-SN74LS113ADR Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 857955-SN74LS113ADR
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - SN74LS113ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LS113ADR
Logic - Flip Flops SN74LS113ADR
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 857955-SN74LS113ADR SN74LS113ADR
Product Name Logic - Logic - Flip Flops - SN74LS113ADR Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT374PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers