Rochester Electronics Logic - Gates and Inverters SN74LS10N

Description
IC GATE NAND 3CH 3-INP 14DIP
Description
IC GATE NAND 3CH 3-INP 14DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS10N is a triple 3-input positive-NAND gate integrated circuit from Texas Instruments. It is housed in a 14-pin dual in-line package (DIP) and is designed for use in various digital logic applications. The device operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. The SN74LS10N is suitable for applications requiring multiple NAND gates in a compact form factor, providing reliable performance in logic circuit designs. Its active status indicates that it is currently in production, making it a viable option for engineers seeking dependable logic components.

Datasheet Summary
Powered by GS/AI

The SN74LS10N is a triple 3-input positive-NAND gate integrated circuit from Texas Instruments. It is housed in a 14-pin dual in-line package (DIP) and is designed for use in various digital logic applications. The device operates within a temperature range of 0 to 70 degrees Celsius and is compliant with RoHS standards. The SN74LS10N is suitable for applications requiring multiple NAND gates in a compact form factor, providing reliable performance in logic circuit designs. Its active status indicates that it is currently in production, making it a viable option for engineers seeking dependable logic components.

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - SN74LS10N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS10N
Logic - Gates and Inverters SN74LS10N
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS10N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS10N
Logic - Gates and Inverters SN74LS10N
SN74LS10 TRIPLE 3-INPUT POSITIVE

SN74LS10 TRIPLE 3-INPUT POSITIVE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number SN74LS10N SN74LS10N
Product Name Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NAND NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family CMOS; ULN
Inputs 7
Pin Count 16
View Details
Quad 2-input NAND gate - 74AHC00BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
Logic - Gates and Inverters - 4081BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers