Rochester Electronics Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS05ML1 SN74LS05ML1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 896640-SN74LS05ML1 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 896640-SN74LS05ML1 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS05ML1 - 896640-SN74LS05ML1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS05ML1
896640-SN74LS05ML1
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS05ML1 896640-SN74LS05ML1
Manufacturer: ON Semiconductor Win Source Part Number: 896640-SN74LS05ML1 Series: * Features: Configurable Circuit Input Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 896640-SN74LS05ML1
Series: *
Features: Configurable Circuit Input
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LS05ML1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LS05ML1
Logic - Gates and Inverters - Multi-Function, Configurable SN74LS05ML1
INVERTER, TTL, PDSO14

INVERTER, TTL, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896640-SN74LS05ML1 SN74LS05ML1
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LS05ML1 Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210290P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details