Rochester Electronics Logic - Logic - Flip Flops - SN74HCT374ANSR SN74HCT374ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896632-SN74HCT374ANS R Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 896632-SN74HCT374ANS R Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT374ANSR
896632-SN74HCT374ANSR
Logic - Logic - Flip Flops - SN74HCT374ANSR 896632-SN74HCT374ANSR
Manufacturer: Texas Instruments Win Source Part Number: 896632-SN74HCT374ANS R Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width) Package: Bulk Package: 20-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT374 Categories: Integrated Circuits (ICs) Case / Package: 20-SO Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896632-SN74HCT374ANSR
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Package: Bulk
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT374
Categories: Integrated Circuits (ICs)
Case / Package: 20-SO
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 896632-SN74HCT374ANSR
Product Name Logic - Logic - Flip Flops - SN74HCT374ANSR
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 74HC74PW - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD54HCT174 High Speed CMOS Logic Hex D-Type Flip-Flops with Reset - 5962-8974301EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 50 ns
fMAX 25 MHz
View Details