Rochester Electronics Logic - Logic - Flip Flops - SN74HCT273APW SN74HCT273APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896631-SN74HCT273APW Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT273 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896631-SN74HCT273APW Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT273 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74HCT273APW
896631-SN74HCT273APW
Logic - Logic - Flip Flops - SN74HCT273APW 896631-SN74HCT273APW
Manufacturer: Texas Instruments Win Source Part Number: 896631-SN74HCT273APW Series: 74HCT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT273 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896631-SN74HCT273APW
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HCT273
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Flip Flops - SN74HCT273APW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74HCT273APW
Logic - Flip Flops SN74HCT273APW
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 896631-SN74HCT273APW SN74HCT273APW
Product Name Logic - Logic - Flip Flops - SN74HCT273APW Logic - Flip Flops
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HCT377DB,118 - 736608-74HCT377DB,118 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 32 ns
View Details
4 suppliers
 - 74FCT273PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers
 - 54AC244/SSA-R - Rochester Electronics
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Package Type DIP; CDIP20
View Details
4 suppliers