SN74HCT245APWR -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN74HCT245APWR
Description
SETUP FOR IBM ORDERS
-
Lingto Electronic Limited
Datasheet
Description
SETUP FOR IBM ORDERS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN74HCT245APWR |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Technology
Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Supply Voltage
Other; 1.8V ~ 3.6V
Operating Frequency
500 to 6000 MHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers