Rochester Electronics Logic - Logic - Gates and Inverters - SN74HCT08PWE4 SN74HCT08PWE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 896626-SN74HCT08PWE4 Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896626-SN74HCT08PWE4 Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT08PWE4 - 896626-SN74HCT08PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08PWE4
896626-SN74HCT08PWE4
Logic - Logic - Gates and Inverters - SN74HCT08PWE4 896626-SN74HCT08PWE4
Manufacturer: Texas Instruments Win Source Part Number: 896626-SN74HCT08PWE4 Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896626-SN74HCT08PWE4
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HCT08
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - SN74HCT08PWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08PWE4
Logic - Gates and Inverters SN74HCT08PWE4
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896626-SN74HCT08PWE4 SN74HCT08PWE4
Product Name Logic - Logic - Gates and Inverters - SN74HCT08PWE4 Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOP; SSOP; TSSOP; Other; 14-TSSOP
Supply Voltage 2V (Low), 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H10DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC3GU04GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details