Rochester Electronics Logic - Logic - Gates and Inverters - SN74HCT08NSR SN74HCT08NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896625-SN74HCT08NSR Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896625-SN74HCT08NSR Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT08NSR - 896625-SN74HCT08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08NSR
896625-SN74HCT08NSR
Logic - Logic - Gates and Inverters - SN74HCT08NSR 896625-SN74HCT08NSR
Manufacturer: Texas Instruments Win Source Part Number: 896625-SN74HCT08NSR Series: 74HCT Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 4 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896625-SN74HCT08NSR
Series: 74HCT
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 4 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 74HCT08
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 896625-SN74HCT08NSR
Product Name Logic - Logic - Gates and Inverters - SN74HCT08NSR
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Logic Gates - 7989004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details