Rochester Electronics Logic - Logic - Gates and Inverters - SN74HCT08APW SN74HCT08APW

Description
Manufacturer: Texas Instruments Win Source Part Number: 896624-SN74HCT08APW Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896624-SN74HCT08APW Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT08APW - 896624-SN74HCT08APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT08APW
896624-SN74HCT08APW
Logic - Logic - Gates and Inverters - SN74HCT08APW 896624-SN74HCT08APW
Manufacturer: Texas Instruments Win Source Part Number: 896624-SN74HCT08APW Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 74HCT08 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896624-SN74HCT08APW
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 2 Channel - 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 74HCT08
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - SN74HCT08APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT08APW
Logic - Gates and Inverters SN74HCT08APW
IC GATE NOR 2CH 4-INP 14TSSOP

IC GATE NOR 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896624-SN74HCT08APW SN74HCT08APW
Product Name Logic - Logic - Gates and Inverters - SN74HCT08APW Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOP; SSOP; TSSOP; Other; 14-TSSOP
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NAND gate - 74AHCT1G00GW,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic Gates - 2222727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details