Rochester Electronics Logic - Logic - Gates and Inverters - SN74HCT00ANSR SN74HCT00ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896623-SN74HCT00ANSR Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HCT00 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896623-SN74HCT00ANSR Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HCT00 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT00ANSR - 896623-SN74HCT00ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT00ANSR
896623-SN74HCT00ANSR
Logic - Logic - Gates and Inverters - SN74HCT00ANSR 896623-SN74HCT00ANSR
Manufacturer: Texas Instruments Win Source Part Number: 896623-SN74HCT00ANSR Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HCT00 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896623-SN74HCT00ANSR
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 2 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HCT00
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - SN74HCT00ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT00ANSR
Logic - Gates and Inverters SN74HCT00ANSR
OPEN 98/06/05

OPEN 98/06/05

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896623-SN74HCT00ANSR SN74HCT00ANSR
Product Name Logic - Logic - Gates and Inverters - SN74HCT00ANSR Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 2SB544E-MP-AE - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-74AHC30D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details