Rochester Electronics Logic - Logic - Gates and Inverters - SN74HCT00ADBR SN74HCT00ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896622-SN74HCT00ADBR Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT00 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896622-SN74HCT00ADBR Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT00 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HCT00ADBR - 896622-SN74HCT00ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HCT00ADBR
896622-SN74HCT00ADBR
Logic - Logic - Gates and Inverters - SN74HCT00ADBR 896622-SN74HCT00ADBR
Manufacturer: Texas Instruments Win Source Part Number: 896622-SN74HCT00ADBR Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 2 Channel - 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT00 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896622-SN74HCT00ADBR
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 2 Channel - 14-SSOP
Package: Bulk
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT00
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - SN74HCT00ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HCT00ADBR
Logic - Gates and Inverters SN74HCT00ADBR
QUAD 2-INPUT POSITIVE-NAND GATES

QUAD 2-INPUT POSITIVE-NAND GATES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896622-SN74HCT00ADBR SN74HCT00ADBR
Product Name Logic - Logic - Gates and Inverters - SN74HCT00ADBR Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type SOP; SSOP; Other; 14-SSOP
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 8228714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details
8-bit Logic IC - 706-74AHCT374PW - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type Buffer/Driver
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details