Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74HC640NS

Description
IC TRANSCEIVER INVERT 6V 20SO
Datasheet
Description
IC TRANSCEIVER INVERT 6V 20SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC640NS - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC640NS
Logic - Buffers, Drivers, Receivers, Transceivers SN74HC640NS
IC TRANSCEIVER INVERT 6V 20SO

IC TRANSCEIVER INVERT 6V 20SO

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74HC640NS
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-R7DKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details