Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74HC540N

Description
IC BUFFER INVERT 6V 20DIP
Description
IC BUFFER INVERT 6V 20DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC540N is an octal buffer and line driver with 3-state outputs, designed to operate within a voltage range of 2 V to 6 V. It features high-current outputs capable of driving bus lines directly or up to 15 LSTTL loads, making it suitable for various applications requiring signal buffering. The device has a low power consumption of 80 OºA maximum and a typical propagation delay of 8 ns, ensuring efficient performance in digital circuits. This component provides inverted data at the outputs and has a data flow-through pinout, which positions all inputs on one side and outputs on the opposite side of the package, facilitating easier PCB layout. The output drive capability is ±6 mA at 5 V, and it has a low input current of 1 OºA maximum. The 3-state control is managed by a 2-input NOR gate, allowing all outputs to enter a high-impedance state when either output-enable input is high. The SN74HC540N is available in a 20-pin PDIP package, making it a versatile choice for engineers looking for reliable buffering solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN74HC540N is an octal buffer and line driver with 3-state outputs, designed to operate within a voltage range of 2 V to 6 V. It features high-current outputs capable of driving bus lines directly or up to 15 LSTTL loads, making it suitable for various applications requiring signal buffering. The device has a low power consumption of 80 OºA maximum and a typical propagation delay of 8 ns, ensuring efficient performance in digital circuits. This component provides inverted data at the outputs and has a data flow-through pinout, which positions all inputs on one side and outputs on the opposite side of the package, facilitating easier PCB layout. The output drive capability is ±6 mA at 5 V, and it has a low input current of 1 OºA maximum. The 3-state control is managed by a 2-input NOR gate, allowing all outputs to enter a high-impedance state when either output-enable input is high. The SN74HC540N is available in a 20-pin PDIP package, making it a versatile choice for engineers looking for reliable buffering solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC540N - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC540N
Logic - Buffers, Drivers, Receivers, Transceivers SN74HC540N
IC BUFFER INVERT 6V 20DIP

IC BUFFER INVERT 6V 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74HC540N
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32177-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3210TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details