Rochester Electronics Logic - Logic - Gates and Inverters - SN74HC27NS SN74HC27NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896600-SN74HC27NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC27 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896600-SN74HC27NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC27 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC27NS - 896600-SN74HC27NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC27NS
896600-SN74HC27NS
Logic - Logic - Gates and Inverters - SN74HC27NS 896600-SN74HC27NS
Manufacturer: Texas Instruments Win Source Part Number: 896600-SN74HC27NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC27 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896600-SN74HC27NS
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 3 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC27
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - SN74HC27NS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC27NS
Logic - Gates and Inverters SN74HC27NS
IC GATE NOR 3CH 3-INP 14SOP

IC GATE NOR 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896600-SN74HC27NS SN74HC27NS
Product Name Logic - Logic - Gates and Inverters - SN74HC27NS Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic Gates - 7705339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details