Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74HC244DWRSV

Description
IC BUFFER NON-INVERT 6V 20SOIC
Datasheet
Description
IC BUFFER NON-INVERT 6V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC244DWRSV - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC244DWRSV
Logic - Buffers, Drivers, Receivers, Transceivers SN74HC244DWRSV
IC BUFFER NON-INVERT 6V 20SOIC

IC BUFFER NON-INVERT 6V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74HC244DWRSV
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
RF Transceiver ICs - 2312-DW3120SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-C-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details