Rochester Electronics Logic - Logic - Gates and Inverters - SN74HC14DB SN74HC14DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 896586-SN74HC14DB Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896586-SN74HC14DB Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC14DB - 896586-SN74HC14DB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14DB
896586-SN74HC14DB
Logic - Logic - Gates and Inverters - SN74HC14DB 896586-SN74HC14DB
Manufacturer: Texas Instruments Win Source Part Number: 896586-SN74HC14DB Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896586-SN74HC14DB
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Package: Bulk
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC14
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - SN74HC14DB - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC14DB
Logic - Gates and Inverters SN74HC14DB
IC INVERT SCHMITT 6CH 6IN 14SSOP

IC INVERT SCHMITT 6CH 6IN 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896586-SN74HC14DB SN74HC14DB
Product Name Logic - Logic - Gates and Inverters - SN74HC14DB Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOP; SSOP; Other; 14-SSOP
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers