Rochester Electronics Logic - Logic - Gates and Inverters - SN74HC14ADBR SN74HC14ADBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896584-SN74HC14ADBR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896584-SN74HC14ADBR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC14ADBR - 896584-SN74HC14ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC14ADBR
896584-SN74HC14ADBR
Logic - Logic - Gates and Inverters - SN74HC14ADBR 896584-SN74HC14ADBR
Manufacturer: Texas Instruments Win Source Part Number: 896584-SN74HC14ADBR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP Package: Bulk Package: 14-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC14 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896584-SN74HC14ADBR
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-SSOP
Package: Bulk
Package: 14-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC14
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC14ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC14ADBR
Logic - Gates and Inverters SN74HC14ADBR
SETUP FOR IBM ORDERS

SETUP FOR IBM ORDERS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896584-SN74HC14ADBR SN74HC14ADBR
Product Name Logic - Logic - Gates and Inverters - SN74HC14ADBR Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOP; SSOP; Other; 14-SSOP
Supply Voltage 1.9V ~ 5.9V (Low), 0.1V ~ 0.26V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302PC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 10
Number of Gates 5
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details