Rochester Electronics Logic - Logic - Gates and Inverters - SN74HC132PWE4 SN74HC132PWE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 896577-SN74HC132PWE4 Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC132 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896577-SN74HC132PWE4 Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC132 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC132PWE4 - 896577-SN74HC132PWE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC132PWE4
896577-SN74HC132PWE4
Logic - Logic - Gates and Inverters - SN74HC132PWE4 896577-SN74HC132PWE4
Manufacturer: Texas Instruments Win Source Part Number: 896577-SN74HC132PWE4 Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP Package: Tube Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC132 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896577-SN74HC132PWE4
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Package: Tube
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC132
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC132PWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC132PWE4
Logic - Gates and Inverters SN74HC132PWE4
IC GATE NAND SCHMITT 4CH 14TSSOP

IC GATE NAND SCHMITT 4CH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896577-SN74HC132PWE4 SN74HC132PWE4
Product Name Logic - Logic - Gates and Inverters - SN74HC132PWE4 Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOP; SSOP; TSSOP; Other; 14-TSSOP
Supply Voltage 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS27J/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic Gates - 2222705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details