Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74HC125NS

Description
IC BUFFER NON-INVERT 6V 14SOP
Datasheet
Description
IC BUFFER NON-INVERT 6V 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125NS - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC125NS
Logic - Buffers, Drivers, Receivers, Transceivers SN74HC125NS
IC BUFFER NON-INVERT 6V 14SOP

IC BUFFER NON-INVERT 6V 14SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74HC125NS
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - SI2493-C-FT-ND - DigiKey
Specs
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details