Rochester Electronics Logic - Logic - Gates and Inverters - SN74HC11NS SN74HC11NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896573-SN74HC11NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC11 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896573-SN74HC11NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC11 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC11NS - 896573-SN74HC11NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC11NS
896573-SN74HC11NS
Logic - Logic - Gates and Inverters - SN74HC11NS 896573-SN74HC11NS
Manufacturer: Texas Instruments Win Source Part Number: 896573-SN74HC11NS Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: AND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Family Name: 74HC11 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896573-SN74HC11NS
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: AND Gate IC 3 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Family Name: 74HC11
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - SN74HC11NS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC11NS
Logic - Gates and Inverters SN74HC11NS
IC GATE AND 3CH 3-INP 14SOP

IC GATE AND 3CH 3-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896573-SN74HC11NS SN74HC11NS
Product Name Logic - Logic - Gates and Inverters - SN74HC11NS Logic - Gates and Inverters
Gate Type NOT NOT; AND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Quad 2-Input NOR - MYXAP54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details