Rochester Electronics Logic - Logic - Gates and Inverters - SN74HC10ANSR SN74HC10ANSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896572-SN74HC10ANSR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC10 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896572-SN74HC10ANSR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC10 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC10ANSR - 896572-SN74HC10ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC10ANSR
896572-SN74HC10ANSR
Logic - Logic - Gates and Inverters - SN74HC10ANSR 896572-SN74HC10ANSR
Manufacturer: Texas Instruments Win Source Part Number: 896572-SN74HC10ANSR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: NAND Gate IC 3 Channel - 14-SO Package: Bulk Package: 14-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC10 Categories: Integrated Circuits (ICs) Case / Package: 14-SO Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896572-SN74HC10ANSR
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 3 Channel - 14-SO
Package: Bulk
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC10
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Logic - Gates and Inverters - SN74HC10ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC10ANSR
Logic - Gates and Inverters SN74HC10ANSR
TRIPLE 3-INPUT POSITIVE-NAND GAT

TRIPLE 3-INPUT POSITIVE-NAND GAT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896572-SN74HC10ANSR SN74HC10ANSR
Product Name Logic - Logic - Gates and Inverters - SN74HC10ANSR Logic - Gates and Inverters
Gate Type NOT NOT; NAND
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SOIC; Other; 14-SO
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258196-74AHC1G04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Inverters ICs - 1221515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details