Rochester Electronics Logic - Logic - Gates and Inverters - SN74F11NS SN74F11NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 896560-SN74F11NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896560-SN74F11NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74F11NS - 896560-SN74F11NS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74F11NS
896560-SN74F11NS
Logic - Logic - Gates and Inverters - SN74F11NS 896560-SN74F11NS
Manufacturer: Texas Instruments Win Source Part Number: 896560-SN74F11NS Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896560-SN74F11NS
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
Logic - Gates and Inverters - SN74F11NS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74F11NS
Logic - Gates and Inverters SN74F11NS
IC GATE AND 3CH 3-INP 14-SO

IC GATE AND 3CH 3-INP 14-SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 896560-SN74F11NS SN74F11NS
Product Name Logic - Logic - Gates and Inverters - SN74F11NS Logic - Gates and Inverters
Gate Type NOT NOT; AND
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details