Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646NT SN74BCT646NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 896533-SN74BCT646NT Series: 74BCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896533-SN74BCT646NT Series: 74BCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646NT - 896533-SN74BCT646NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646NT
896533-SN74BCT646NT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646NT 896533-SN74BCT646NT
Manufacturer: Texas Instruments Win Source Part Number: 896533-SN74BCT646NT Series: 74BCT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP Package: Tube Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 15 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896533-SN74BCT646NT
Series: 74BCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 15
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896533-SN74BCT646NT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT646NT
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details