Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT640DW

Description
IC TXRX INVERT 5.5V 20SOIC
Datasheet
Description
IC TXRX INVERT 5.5V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74BCT640DW - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74BCT640DW
Logic - Buffers, Drivers, Receivers, Transceivers SN74BCT640DW
IC TXRX INVERT 5.5V 20SOIC

IC TXRX INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74BCT640DW
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
Telecom - SI32185-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details