Rochester Electronics Logic - Flip Flops SN74BCT29821NT

Description
IC FF D-TYPE SNGL 10BIT 24DIP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 24DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74BCT29821NT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74BCT29821NT
Logic - Flip Flops SN74BCT29821NT
IC FF D-TYPE SNGL 10BIT 24DIP

IC FF D-TYPE SNGL 10BIT 24DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74BCT29821NT
Product Name Logic - Flip Flops
fMAX 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-3168-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT16374SSC - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details