SN74AVCB164245DGG -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AVCB164245DGG
Description
BUS TRANSCEIVER
-
Lingto Electronic Limited
Datasheet
Description
BUS TRANSCEIVER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
SN74AVCB164245DGG |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
2400 MHz
Data Rate
2000 kbps
View Details
Device Type
Beamformers
Features
RoHS
Operating Frequency
17700 to 21200 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
20-VFQFN Exposed Pad
Pins
20 #
View Details