Rochester Electronics Embedded - Embedded - Microprocessors - SN74AS888-1GB SN74AS888-1GB

Description
Manufacturer: Texas Instruments Win Source Part Number: 896499-SN74AS888-1GB Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896499-SN74AS888-1GB Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - SN74AS888-1GB - 896499-SN74AS888-1GB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - SN74AS888-1GB
896499-SN74AS888-1GB
Embedded - Embedded - Microprocessors - SN74AS888-1GB 896499-SN74AS888-1GB
Manufacturer: Texas Instruments Win Source Part Number: 896499-SN74AS888-1GB Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896499-SN74AS888-1GB
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - Microprocessors - SN74AS888-1GB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SN74AS888-1GB
Embedded - Microprocessors SN74AS888-1GB
BIT-SLICE PROCESSOR, 8-BIT

BIT-SLICE PROCESSOR, 8-BIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 896499-SN74AS888-1GB SN74AS888-1GB
Product Name Embedded - Embedded - Microprocessors - SN74AS888-1GB Embedded - Microprocessors
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6411BSCGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
4 suppliers
Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - 5962-8766804MYA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 80386
Package Type QFP; Other; 164-BCQFP Exposed Pad
View Details
2 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details