The SN74AS257D is a 4-channel multiplexer designed for high-performance bus-organized systems. It features 3-state outputs that allow for direct interfacing with system buses without loading the data lines when the output-enable (OE) input is high. This device operates within a supply voltage range of 4.5V to 5.5V and is characterized for temperatures from 0°C to 70°C. The SN74AS257D is available in a 16-pin SOIC package, making it suitable for compact designs. It is ideal for applications requiring efficient signal multiplexing from multiple sources.
IC MULTIPLEXER 4 X 2:1 16SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | SN74AS257D |
| Product Name | Logic - Signal Switches, Multiplexers, Decoders |
| Configuration | 4 x 2:1 |