Rochester Electronics Logic - Flip Flops SN74AS174D

Description
IC FF D-TYPE SNGL 6BIT 16SOIC
Datasheet
Description
IC FF D-TYPE SNGL 6BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AS174D - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS174D
Logic - Flip Flops SN74AS174D
IC FF D-TYPE SNGL 6BIT 16SOIC

IC FF D-TYPE SNGL 6BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74AS174D
Product Name Logic - Flip Flops
fMAX 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-74AUP1G74GF,115TR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers