Rochester Electronics Logic - Flip Flops SN74AS109AD

Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet
Description
IC FF JK TYPE DUAL 1BIT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74AS109AD - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74AS109AD
Logic - Flip Flops SN74AS109AD
IC FF JK TYPE DUAL 1BIT 16SOIC

IC FF JK TYPE DUAL 1BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74AS109AD
Product Name Logic - Flip Flops
fMAX 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
Logic - Flip Flops - 74AHCT377PW-Q100J - Lingto Electronic Limited
Specs
fMAX 130 MHz
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
2 suppliers