Manufacturer: Texas Instruments
Win Source Part Number: 896485-SN74ALVCHR166
Series: 74ALVCHR
Operating Temperature Range: -40°C ~ 85°C
Features: Universal Bus Transceiver 18-Bit 56-SSOP
Package: Bulk
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 896485-SN74ALVCHR16601DL |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVCHR16601DL |