Rochester Electronics Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16973DGGR SN74ALVCH16973DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896483-SN74ALVCH1697 3DGGR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TSSOP Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896483-SN74ALVCH1697 3DGGR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TSSOP Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16973DGGR - 896483-SN74ALVCH16973DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16973DGGR
896483-SN74ALVCH16973DGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16973DGGR 896483-SN74ALVCH16973DGGR
Manufacturer: Texas Instruments Win Source Part Number: 896483-SN74ALVCH1697 3DGGR Series: 74ALVCH Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TSSOP Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 896483-SN74ALVCH16973DGGR
Series: 74ALVCH
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 1 Element 8 Bit per Element Push-Pull Output 48-TSSOP
Package: Bulk
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 896483-SN74ALVCH16973DGGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVCH16973DGGR
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details