Rochester Electronics Logic - Flip Flops SN74ALVCH16820DL

Description
IC FF D-TYPE SNGL 10BIT 56SSOP
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 56SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74ALVCH16820DL - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74ALVCH16820DL
Logic - Flip Flops SN74ALVCH16820DL
IC FF D-TYPE SNGL 10BIT 56SSOP

IC FF D-TYPE SNGL 10BIT 56SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number SN74ALVCH16820DL
Product Name Logic - Flip Flops
fMAX 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 5962-9223005M3A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details