Manufacturer: Texas Instruments
Win Source Part Number: 896475-SN74ALVC16283
Series: 74ALVC
Operating Temperature Range: -40°C ~ 85°C
Features: Universal Bus Driver 18-Bit 56-SSOP
Package: Tube
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 20
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 896475-SN74ALVC162835DL |
| Product Name | Logic - Logic - Universal Bus Functions - SN74ALVC162835DL |